Capital Lighting, Inc. 60038-1 Mini Pendants-Cable 606034

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 3 Product Name: One Light Pendant UPC: 830335012498 Category: Pendant Glass: Tea-Stained Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 3 Product Name: One Light Pendant UPC: 830335012498 Category: Pendant Glass: Tea-Stained Stone

Suppliers

Company
Product
Description
Supplier Links
60038-1 Mini Pendants-Cable - 606034 - Capital Lighting, Inc.
Columbus, OH, USA
60038-1 Mini Pendants-Cable
606034
60038-1 Mini Pendants-Cable 606034
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 3 Product Name: One Light Pendant UPC: 830335012498 Category: Pendant Glass: Tea-Stained Stone

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Rust
Weight: 3
Product Name: One Light Pendant
UPC: 830335012498
Category: Pendant
Glass: Tea-Stained Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606034
Product Name 60038-1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details