Capital Lighting, Inc. 66225-3 Island/Pool Table-3 Light Bar 606028

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 21.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 24 Product Name: Three Light Island Light UPC: 830335013068 Category: Billiard/Island Glass: White Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 21.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 24 Product Name: Three Light Island Light UPC: 830335013068 Category: Billiard/Island Glass: White Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
66225-3 Island/Pool Table-3 Light Bar - 606028 - Capital Lighting, Inc.
Columbus, OH, USA
66225-3 Island/Pool Table-3 Light Bar
606028
66225-3 Island/Pool Table-3 Light Bar 606028
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 21.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 24 Product Name: Three Light Island Light UPC: 830335013068 Category: Billiard/Island Glass: White Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 21.00
Extension: 13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 24
Product Name: Three Light Island Light
UPC: 830335013068
Category: Billiard/Island
Glass: White
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606028
Product Name 66225-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details