Capital Lighting, Inc. 23200-BS/SLA Semi-Flush Mts.-Bowl Style 605993

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Semi Flush UPC: 641594129090 Category: Cable Semi-Flush Glass: Shava Hat Large Shipped Via: No Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Semi Flush UPC: 641594129090 Category: Cable Semi-Flush Glass: Shava Hat Large Shipped Via: No Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23200-BS/SLA Semi-Flush Mts.-Bowl Style - 605993 - Capital Lighting, Inc.
Columbus, OH, USA
23200-BS/SLA Semi-Flush Mts.-Bowl Style
605993
23200-BS/SLA Semi-Flush Mts.-Bowl Style 605993
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Semi Flush UPC: 641594129090 Category: Cable Semi-Flush Glass: Shava Hat Large Shipped Via: No Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Bulb
Qty: 3
Wattage: 60
Finish: Brushed Steel
Product Name: Three Light Semi Flush
UPC: 641594129090
Category: Cable Semi-Flush
Glass: Shava Hat Large
Shipped Via: No
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605993
Product Name 23200-BS/SLA Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details