Capital Lighting, Inc. 50157-CH/FST Bathroom Fixtures-Two Lights 605987

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5.5 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity/Wall UPC: 641594150414 Category: Vanity Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5.5 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity/Wall UPC: 641594150414 Category: Vanity Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50157-CH/FST Bathroom Fixtures-Two Lights - 605987 - Capital Lighting, Inc.
Columbus, OH, USA
50157-CH/FST Bathroom Fixtures-Two Lights
605987
50157-CH/FST Bathroom Fixtures-Two Lights 605987
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5.5 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity/Wall UPC: 641594150414 Category: Vanity Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Extension: 5.5
Bulb
Type: T-3 Hgn
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Vanity/Wall
UPC: 641594150414
Category: Vanity Wall Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605987
Product Name 50157-CH/FST Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details