Capital Lighting, Inc. 77935-782 Semi-Flush Mts.-Bowl Style 605535

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 15.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Semi-Flush Convertible UPC: 785652036521 Category: Close to Ceiling Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 15.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Semi-Flush Convertible UPC: 785652036521 Category: Close to Ceiling Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77935-782 Semi-Flush Mts.-Bowl Style - 605535 - Capital Lighting, Inc.
Columbus, OH, USA
77935-782 Semi-Flush Mts.-Bowl Style
605535
77935-782 Semi-Flush Mts.-Bowl Style 605535
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 15.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Semi-Flush Convertible UPC: 785652036521 Category: Close to Ceiling Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 15.13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heirloom Bronze
Product Name: Two Light Semi-Flush Convertible
UPC: 785652036521
Category: Close to Ceiling Lighting
Glass: Smokey Amber
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 3/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605535
Product Name 77935-782 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details