Capital Lighting, Inc. 69562BLE-962 Pendants-Bowl Style 605534

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 16.75 Length 16.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 11.7 Product Name: Three Light Convertible UPC: 785652034459 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` DP:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 16.75 Length 16.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 11.7 Product Name: Three Light Convertible UPC: 785652034459 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` DP:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
69562BLE-962 Pendants-Bowl Style - 605534 - Capital Lighting, Inc.
Columbus, OH, USA
69562BLE-962 Pendants-Bowl Style
605534
69562BLE-962 Pendants-Bowl Style 605534
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 16.75 Length 16.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 11.7 Product Name: Three Light Convertible UPC: 785652034459 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` DP:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 16.75
Length 16.75
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 11.7
Product Name: Three Light Convertible
UPC: 785652034459
Category: Close to Ceiling Lighting
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:6 5/8`` DP:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605534
Product Name 69562BLE-962 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details