Capital Lighting, Inc. 75935-965 Flush Mounts-Bowl Style 605533

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Two Light Flush UPC: 785652027765 Category: Close to Ceiling Lighting Glass: Faceted Satin Etched Connection: Mounting Bar Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Two Light Flush UPC: 785652027765 Category: Close to Ceiling Lighting Glass: Faceted Satin Etched Connection: Mounting Bar Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75935-965 Flush Mounts-Bowl Style - 605533 - Capital Lighting, Inc.
Columbus, OH, USA
75935-965 Flush Mounts-Bowl Style
605533
75935-965 Flush Mounts-Bowl Style 605533
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Two Light Flush UPC: 785652027765 Category: Close to Ceiling Lighting Glass: Faceted Satin Etched Connection: Mounting Bar Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brushed Nickel
Product Name: Two Light Flush
UPC: 785652027765
Category: Close to Ceiling Lighting
Glass: Faceted Satin Etched
Connection: Mounting Bar
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605533
Product Name 75935-965 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details