Capital Lighting, Inc. 75952-962 Flush Mounts-Drum Shades 605530

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.25 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush UPC: 785652027406 Category: Close to Ceiling Lighting Glass: White LinenFabric Connection: Mounting Bar Safety Rating: ETL Safety Listing: Damp Canopy: D:5 1/2`` H:1 3/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.25 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush UPC: 785652027406 Category: Close to Ceiling Lighting Glass: White LinenFabric Connection: Mounting Bar Safety Rating: ETL Safety Listing: Damp Canopy: D:5 1/2`` H:1 3/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75952-962 Flush Mounts-Drum Shades - 605530 - Capital Lighting, Inc.
Columbus, OH, USA
75952-962 Flush Mounts-Drum Shades
605530
75952-962 Flush Mounts-Drum Shades 605530
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.25 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush UPC: 785652027406 Category: Close to Ceiling Lighting Glass: White LinenFabric Connection: Mounting Bar Safety Rating: ETL Safety Listing: Damp Canopy: D:5 1/2`` H:1 3/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.25
Bulb
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Flush
UPC: 785652027406
Category: Close to Ceiling Lighting
Glass: White LinenFabric
Connection: Mounting Bar
Safety Rating: ETL
Safety Listing: Damp
Canopy: D:5 1/2`` H:1 3/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605530
Product Name 75952-962 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details