Capital Lighting, Inc. 79130BLE-98 Flush Mounts-Bowl Style 605513

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Length 4.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Stainless Weight: 10 Product Name: Four Light Close to Ceiling UPC: 785652034473 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Length 4.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Stainless Weight: 10 Product Name: Four Light Close to Ceiling UPC: 785652034473 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79130BLE-98 Flush Mounts-Bowl Style - 605513 - Capital Lighting, Inc.
Columbus, OH, USA
79130BLE-98 Flush Mounts-Bowl Style
605513
79130BLE-98 Flush Mounts-Bowl Style 605513
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Length 4.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Stainless Weight: 10 Product Name: Four Light Close to Ceiling UPC: 785652034473 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.50
Length 4.50
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Stainless
Weight: 10
Product Name: Four Light Close to Ceiling
UPC: 785652034473
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605513
Product Name 79130BLE-98 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details