Capital Lighting, Inc. 27685 Lamps-Table Lamps 605335

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Slate Black Weight: 14 Product Name: One Light Table Lamp UPC: 792977276853 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Slate Black Weight: 14 Product Name: One Light Table Lamp UPC: 792977276853 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27685 Lamps-Table Lamps - 605335 - Capital Lighting, Inc.
Columbus, OH, USA
27685 Lamps-Table Lamps
605335
27685 Lamps-Table Lamps 605335
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Slate Black Weight: 14 Product Name: One Light Table Lamp UPC: 792977276853 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 35.50
Length 35.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Slate Black
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977276853
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605335
Product Name 27685 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details