Capital Lighting, Inc. 27681 Lamps-Table Lamps 605333

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Wash Weight: 11 Product Name: One Light Table Lamp UPC: 792977276815 Category: Lamps Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Wash Weight: 11 Product Name: One Light Table Lamp UPC: 792977276815 Category: Lamps Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27681 Lamps-Table Lamps - 605333 - Capital Lighting, Inc.
Columbus, OH, USA
27681 Lamps-Table Lamps
605333
27681 Lamps-Table Lamps 605333
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Wash Weight: 11 Product Name: One Light Table Lamp UPC: 792977276815 Category: Lamps Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 32.50
Length 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Green Wash
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977276815
Category: Lamps
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605333
Product Name 27681 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details