Capital Lighting, Inc. 29290 Lamps-Table Lamps 605302

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Textured Silver Weight: 12 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292907 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Textured Silver Weight: 12 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292907 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29290 Lamps-Table Lamps - 605302 - Capital Lighting, Inc.
Columbus, OH, USA
29290 Lamps-Table Lamps
605302
29290 Lamps-Table Lamps 605302
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Textured Silver Weight: 12 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292907 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 34.50
Length 34.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Textured Silver
Weight: 12
Product Name: One Light Up / Down Lighting Table Lamp
UPC: 792977292907
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605302
Product Name 29290 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details