Capital Lighting, Inc. 60122-820 Exterior -Hanging 605282

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 19.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Outdoor Pendant UPC: 785652076367 Category: Outdoor Lighting Glass: Seeded acid etch with cafe tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 5/8`` Chain: 36`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 19.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Outdoor Pendant UPC: 785652076367 Category: Outdoor Lighting Glass: Seeded acid etch with cafe tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 5/8`` Chain: 36`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
60122-820 Exterior -Hanging - 605282 - Capital Lighting, Inc.
Columbus, OH, USA
60122-820 Exterior -Hanging
605282
60122-820 Exterior -Hanging 605282
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 19.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Outdoor Pendant UPC: 785652076367 Category: Outdoor Lighting Glass: Seeded acid etch with cafe tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 5/8`` Chain: 36`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 19.44
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chestnut Bronze
Product Name: One Light Outdoor Pendant
UPC: 785652076367
Category: Outdoor Lighting
Glass: Seeded acid etch with cafe tint
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6`` DP:1 5/8``
Chain: 36``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605282
Product Name 60122-820 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details