Capital Lighting, Inc. 31935-782 Mid. Chandeliers-Glass Up 605267

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Chandelier UPC: 785652036347 Category: Chandeliers Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Chandelier UPC: 785652036347 Category: Chandeliers Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31935-782 Mid. Chandeliers-Glass Up - 605267 - Capital Lighting, Inc.
Columbus, OH, USA
31935-782 Mid. Chandeliers-Glass Up
605267
31935-782 Mid. Chandeliers-Glass Up 605267
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Chandelier UPC: 785652036347 Category: Chandeliers Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 17.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom Bronze
Product Name: Three Light Chandelier
UPC: 785652036347
Category: Chandeliers
Glass: Smokey Amber
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 1/2``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605267
Product Name 31935-782 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details