Capital Lighting, Inc. 31952-962 Mid. Chandeliers-Drum Shades 605239

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652027376 Category: Chandeliers Glass: White LinenFabric Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652027376 Category: Chandeliers Glass: White LinenFabric Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31952-962 Mid. Chandeliers-Drum Shades - 605239 - Capital Lighting, Inc.
Columbus, OH, USA
31952-962 Mid. Chandeliers-Drum Shades
605239
31952-962 Mid. Chandeliers-Drum Shades 605239
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652027376 Category: Chandeliers Glass: White LinenFabric Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 785652027376
Category: Chandeliers
Glass: White LinenFabric
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 3/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605239
Product Name 31952-962 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details