Capital Lighting, Inc. 31955-965 Mid. Chandeliers-Glass Up 605234

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652027710 Category: Chandeliers Glass: Faceted Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652027710 Category: Chandeliers Glass: Faceted Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31955-965 Mid. Chandeliers-Glass Up - 605234 - Capital Lighting, Inc.
Columbus, OH, USA
31955-965 Mid. Chandeliers-Glass Up
605234
31955-965 Mid. Chandeliers-Glass Up 605234
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652027710 Category: Chandeliers Glass: Faceted Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 785652027710
Category: Chandeliers
Glass: Faceted Satin Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 1/2``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605234
Product Name 31955-965 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details