Capital Lighting, Inc. 44973BLE-841 Bathroom Fixtures-Three Lights 605225

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.63 Height: 9.63 Extension: 8.13 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Polished Nickel Product Name: Three Light Wall/Bath UPC: 785652038334 Category: Wall - Bath Lighting Glass: Ginger Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.63 Height: 9.63 Extension: 8.13 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Polished Nickel Product Name: Three Light Wall/Bath UPC: 785652038334 Category: Wall - Bath Lighting Glass: Ginger Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44973BLE-841 Bathroom Fixtures-Three Lights - 605225 - Capital Lighting, Inc.
Columbus, OH, USA
44973BLE-841 Bathroom Fixtures-Three Lights
605225
44973BLE-841 Bathroom Fixtures-Three Lights 605225
PRODUCT DETAILS / SPECS Width/Dia: 26.63 Height: 9.63 Extension: 8.13 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Polished Nickel Product Name: Three Light Wall/Bath UPC: 785652038334 Category: Wall - Bath Lighting Glass: Ginger Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 26.63
Height: 9.63
Extension: 8.13
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Polished Nickel
Product Name: Three Light Wall/Bath
UPC: 785652038334
Category: Wall - Bath Lighting
Glass: Ginger
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605225
Product Name 44973BLE-841 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details