Capital Lighting, Inc. 44973-841 Bathroom Fixtures-Three Lights 605222

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.63 Height: 9.63 Extension: 8.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Wall/bath UPC: 785652027666 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.63 Height: 9.63 Extension: 8.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Wall/bath UPC: 785652027666 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44973-841 Bathroom Fixtures-Three Lights - 605222 - Capital Lighting, Inc.
Columbus, OH, USA
44973-841 Bathroom Fixtures-Three Lights
605222
44973-841 Bathroom Fixtures-Three Lights 605222
PRODUCT DETAILS / SPECS Width/Dia: 26.63 Height: 9.63 Extension: 8.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Wall/bath UPC: 785652027666 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 26.63
Height: 9.63
Extension: 8.13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Wall/bath
UPC: 785652027666
Category: Wall - Bath Lighting
Glass: Cased Opal Etched
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605222
Product Name 44973-841 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details