PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White
Weight: 2.55
Product Name: Embossed Bowl Light Kit
UPC: 026586972197
Category: Ceiling Fan Lights
Glass: White Faux Alabaster
Connection: Plug Into Box
Shipped Via: UPS
Wire: 6`
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 605126 |
| Product Name | MC08-L Fans-Light Kits |
| Application | Residential |