Capital Lighting, Inc. MC18PN Fans-Light Kits 605125

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Nickel / Matte Opal Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586981939 Category: Ceiling Fan Lights Glass: Polished Nickel / Matte Opal Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/23585/MC18 PN.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Nickel / Matte Opal Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586981939 Category: Ceiling Fan Lights Glass: Polished Nickel / Matte Opal Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/23585/MC18 PN.HTML

Suppliers

Company
Product
Description
Supplier Links
MC18PN Fans-Light Kits - 605125 - Capital Lighting, Inc.
Columbus, OH, USA
MC18PN Fans-Light Kits
605125
MC18PN Fans-Light Kits 605125
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Nickel / Matte Opal Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586981939 Category: Ceiling Fan Lights Glass: Polished Nickel / Matte Opal Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/23585/MC18 PN.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Nickel / Matte Opal
Weight: 2
Product Name: Light Kit - Matte Opal
UPC: 026586981939
Category: Ceiling Fan Lights
Glass: Polished Nickel / Matte Opal
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC18XX-B-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/23585/MC18PN.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605125
Product Name MC18PN Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details