PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Mediterranean Bronze / Matte Opal
Weight: 2
Product Name: Light Kit - Matte Opal
UPC: 026586980598
Category: Ceiling Fan Lights
Glass: Mediterranean Bronze / Matte Opal
Shipped Via: UPS
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 605122 |
| Product Name | MC18MB Fans-Light Kits |
| Application | Residential |