Capital Lighting, Inc. MFSTARRB Fans-Light Kits 605018

Description
PRODUCT DETAILS / SPECS Bulb Finish: Roman Bronze Product Name: Star Scene Accessory for Motif Fan UPC: 026586980888 Category: Accessories Glass: Matte Opal Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/23595/MFST ARRB.HTML
Description
PRODUCT DETAILS / SPECS Bulb Finish: Roman Bronze Product Name: Star Scene Accessory for Motif Fan UPC: 026586980888 Category: Accessories Glass: Matte Opal Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/23595/MFST ARRB.HTML

Suppliers

Company
Product
Description
Supplier Links
MFSTARRB Fans-Light Kits - 605018 - Capital Lighting, Inc.
Columbus, OH, USA
MFSTARRB Fans-Light Kits
605018
MFSTARRB Fans-Light Kits 605018
PRODUCT DETAILS / SPECS Bulb Finish: Roman Bronze Product Name: Star Scene Accessory for Motif Fan UPC: 026586980888 Category: Accessories Glass: Matte Opal Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/23595/MFST ARRB.HTML

PRODUCT DETAILS / SPECS
Bulb
Finish: Roman Bronze
Product Name: Star Scene Accessory for Motif Fan
UPC: 026586980888
Category: Accessories
Glass: Matte Opal
Shipped Via: UPS
Parts Diagram: http://www.montecarlofans.com/23595/MFSTARRB.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605018
Product Name MFSTARRB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details