PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Warm Bronze
Product Name: Six Light Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 604992 |
| Product Name | 26826-WB Mid. Chandeliers-Glass Up |
| Application | Residential |