Capital Lighting, Inc. 26925-TM Mid. Chandeliers-Glass Down 604978

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tarnish Metal Product Name: Five Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tarnish Metal Product Name: Five Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
26925-TM Mid. Chandeliers-Glass Down - 604978 - Capital Lighting, Inc.
Columbus, OH, USA
26925-TM Mid. Chandeliers-Glass Down
604978
26925-TM Mid. Chandeliers-Glass Down 604978
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tarnish Metal Product Name: Five Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Tarnish Metal
Product Name: Five Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604978
Product Name 26925-TM Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details