Capital Lighting, Inc. P3059-15 Sconces-Single Glass 604688

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Bath UPC: 785247155392 Category: Bath & Vanity Glass: Etched White Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Bath UPC: 785247155392 Category: Bath & Vanity Glass: Etched White Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3059-15 Sconces-Single Glass - 604688 - Capital Lighting, Inc.
Columbus, OH, USA
P3059-15 Sconces-Single Glass
604688
P3059-15 Sconces-Single Glass 604688
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Bath UPC: 785247155392 Category: Bath & Vanity Glass: Etched White Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.75
Extension: 6.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 3.08
Product Name: One Light Bath
UPC: 785247155392
Category: Bath & Vanity
Glass: Etched White Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604688
Product Name P3059-15 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details