Capital Lighting, Inc. P3014-15 Bathroom Fixtures-Three Lights 604686

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 8.8 Product Name: Three Light Bath Bracket UPC: 785247159161 Category: Bath & Vanity Glass: Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 8.8 Product Name: Three Light Bath Bracket UPC: 785247159161 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3014-15 Bathroom Fixtures-Three Lights - 604686 - Capital Lighting, Inc.
Columbus, OH, USA
P3014-15 Bathroom Fixtures-Three Lights
604686
P3014-15 Bathroom Fixtures-Three Lights 604686
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 8.8 Product Name: Three Light Bath Bracket UPC: 785247159161 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 8.8
Product Name: Three Light Bath Bracket
UPC: 785247159161
Category: Bath & Vanity
Glass: Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604686
Product Name P3014-15 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details