Capital Lighting, Inc. P2654-20 Fans-Light Kits 604660

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Weight: 33 Product Name: Three Light Ceiling Fan UPC: 785247163625 Category: Ceiling Fans Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Weight: 33 Product Name: Three Light Ceiling Fan UPC: 785247163625 Category: Ceiling Fans Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P2654-20 Fans-Light Kits - 604660 - Capital Lighting, Inc.
Columbus, OH, USA
P2654-20 Fans-Light Kits
604660
P2654-20 Fans-Light Kits 604660
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Weight: 33 Product Name: Three Light Ceiling Fan UPC: 785247163625 Category: Ceiling Fans Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Bronze
Weight: 33
Product Name: Three Light Ceiling Fan
UPC: 785247163625
Category: Ceiling Fans
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604660
Product Name P2654-20 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details