Capital Lighting, Inc. P2995-09 Bathroom Fixtures-Three Lights 604655

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Three Light Bath UPC: 785247155873 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Three Light Bath UPC: 785247155873 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2995-09 Bathroom Fixtures-Three Lights - 604655 - Capital Lighting, Inc.
Columbus, OH, USA
P2995-09 Bathroom Fixtures-Three Lights
604655
P2995-09 Bathroom Fixtures-Three Lights 604655
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Three Light Bath UPC: 785247155873 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 7.50
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: Three Light Bath
UPC: 785247155873
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604655
Product Name P2995-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details