Capital Lighting, Inc. P2807-09 Bathroom Fixtures-Three Lights 604619

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Bath UPC: 785247159352 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Bath UPC: 785247159352 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2807-09 Bathroom Fixtures-Three Lights - 604619 - Capital Lighting, Inc.
Columbus, OH, USA
P2807-09 Bathroom Fixtures-Three Lights
604619
P2807-09 Bathroom Fixtures-Three Lights 604619
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Bath UPC: 785247159352 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 7.25
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: Three Light Bath
UPC: 785247159352
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604619
Product Name P2807-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details