Capital Lighting, Inc. P2905-09 Bathroom Fixtures-Four Lights 604603

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 6.00 Extension: 5.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Four Light Bath UPC: 785247158386 Category: Bath & Vanity Glass: Ribbed Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 6.00 Extension: 5.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Four Light Bath UPC: 785247158386 Category: Bath & Vanity Glass: Ribbed Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2905-09 Bathroom Fixtures-Four Lights - 604603 - Capital Lighting, Inc.
Columbus, OH, USA
P2905-09 Bathroom Fixtures-Four Lights
604603
P2905-09 Bathroom Fixtures-Four Lights 604603
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 6.00 Extension: 5.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Four Light Bath UPC: 785247158386 Category: Bath & Vanity Glass: Ribbed Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 6.00
Extension: 5.88
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 8
Product Name: Four Light Bath
UPC: 785247158386
Category: Bath & Vanity
Glass: Ribbed Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604603
Product Name P2905-09 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details