Capital Lighting, Inc. Sconces-Single Candle 604469

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 10 Product Name: One Light Sconce UPC: 633779011689 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 10 Product Name: One Light Sconce UPC: 633779011689 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 604469 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
604469
Sconces-Single Candle 604469
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 10 Product Name: One Light Sconce UPC: 633779011689 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Length 12.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 10
Product Name: One Light Sconce
UPC: 633779011689
Category: Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604469
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details