Capital Lighting, Inc. Sconces-Single Candle 604463

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 10 Product Name: One Light Sconce UPC: 633779011757 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 10 Product Name: One Light Sconce UPC: 633779011757 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 604463 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
604463
Sconces-Single Candle 604463
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 10 Product Name: One Light Sconce UPC: 633779011757 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Length 12.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Pewter
Weight: 10
Product Name: One Light Sconce
UPC: 633779011757
Category: Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604463
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details