Capital Lighting, Inc. P3112-124WB Bathroom Fixtures-Three Lights 604374

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 8.88 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Copper Bronze Weight: 10.89 Product Name: Three Light Bath UPC: 785247163427 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 8.88 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Copper Bronze Weight: 10.89 Product Name: Three Light Bath UPC: 785247163427 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3112-124WB Bathroom Fixtures-Three Lights - 604374 - Capital Lighting, Inc.
Columbus, OH, USA
P3112-124WB Bathroom Fixtures-Three Lights
604374
P3112-124WB Bathroom Fixtures-Three Lights 604374
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 8.88 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Copper Bronze Weight: 10.89 Product Name: Three Light Bath UPC: 785247163427 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 8.88
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Copper Bronze
Weight: 10.89
Product Name: Three Light Bath
UPC: 785247163427
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604374
Product Name P3112-124WB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details