Capital Lighting, Inc. P3898-124 Island/Pool Table-4 Light + 604352

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Bronze Weight: 21.23 Product Name: Four Light Foyer UPC: 785247164325 Category: Hall & Foyer Glass: Stonehenge Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Bronze Weight: 21.23 Product Name: Four Light Foyer UPC: 785247164325 Category: Hall & Foyer Glass: Stonehenge Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P3898-124 Island/Pool Table-4 Light + - 604352 - Capital Lighting, Inc.
Columbus, OH, USA
P3898-124 Island/Pool Table-4 Light +
604352
P3898-124 Island/Pool Table-4 Light + 604352
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Bronze Weight: 21.23 Product Name: Four Light Foyer UPC: 785247164325 Category: Hall & Foyer Glass: Stonehenge Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 8.75
Length 8.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Copper Bronze
Weight: 21.23
Product Name: Four Light Foyer
UPC: 785247164325
Category: Hall & Foyer
Glass: Stonehenge
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604352
Product Name P3898-124 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details