Capital Lighting, Inc. P3190-20EBWB Sconces-Single Glass 604345

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Weight: 6 Product Name: One Light Wall Bracket UPC: 785247165322 Category: Bath & Vanity Glass: Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Weight: 6 Product Name: One Light Wall Bracket UPC: 785247165322 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3190-20EBWB Sconces-Single Glass - 604345 - Capital Lighting, Inc.
Columbus, OH, USA
P3190-20EBWB Sconces-Single Glass
604345
P3190-20EBWB Sconces-Single Glass 604345
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Weight: 6 Product Name: One Light Wall Bracket UPC: 785247165322 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.50
Extension: 9
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Antique Bronze
Weight: 6
Product Name: One Light Wall Bracket
UPC: 785247165322
Category: Bath & Vanity
Glass: Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604345
Product Name P3190-20EBWB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details