Capital Lighting, Inc. P3473-09EBWB Semi-Flush Mts.-Bowl Style 604330

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Length 17.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Close To Ceiling UPC: 785247164691 Category: Close To Ceiling Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Length 17.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Close To Ceiling UPC: 785247164691 Category: Close To Ceiling Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3473-09EBWB Semi-Flush Mts.-Bowl Style - 604330 - Capital Lighting, Inc.
Columbus, OH, USA
P3473-09EBWB Semi-Flush Mts.-Bowl Style
604330
P3473-09EBWB Semi-Flush Mts.-Bowl Style 604330
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Length 17.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Close To Ceiling UPC: 785247164691 Category: Close To Ceiling Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.50
Length 17.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 7
Product Name: Two Light Close To Ceiling
UPC: 785247164691
Category: Close To Ceiling
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604330
Product Name P3473-09EBWB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details