Capital Lighting, Inc. P3876-09 Semi-Flush Mts.-Bowl Style 604320

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 13.4 Product Name: Two Light Close To Ceiling UPC: 785247161720 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 13.4 Product Name: Two Light Close To Ceiling UPC: 785247161720 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3876-09 Semi-Flush Mts.-Bowl Style - 604320 - Capital Lighting, Inc.
Columbus, OH, USA
P3876-09 Semi-Flush Mts.-Bowl Style
604320
P3876-09 Semi-Flush Mts.-Bowl Style 604320
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 13.4 Product Name: Two Light Close To Ceiling UPC: 785247161720 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 13.4
Product Name: Two Light Close To Ceiling
UPC: 785247161720
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604320
Product Name P3876-09 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details