Capital Lighting, Inc. P3547-30EBWB Flush Mounts-Bowl Style 604310

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 23 Product Name: Two Light Close To Ceiling UPC: 785247155590 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 23 Product Name: Two Light Close To Ceiling UPC: 785247155590 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3547-30EBWB Flush Mounts-Bowl Style - 604310 - Capital Lighting, Inc.
Columbus, OH, USA
P3547-30EBWB Flush Mounts-Bowl Style
604310
P3547-30EBWB Flush Mounts-Bowl Style 604310
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 23 Product Name: Two Light Close To Ceiling UPC: 785247155590 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: White
Weight: 23
Product Name: Two Light Close To Ceiling
UPC: 785247155590
Category: Close To Ceiling
Glass: Satin Etched
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604310
Product Name P3547-30EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details