Capital Lighting, Inc. P4432-124 Mid. Chandeliers-Glass Up 604136

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.25 Length 18.25 Extension: 14.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Copper Bronze Weight: 21.34 Product Name: Four Light Chandelier UPC: 785247163397 Category: Chandeliers Glass: Etched Opal Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.25 Length 18.25 Extension: 14.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Copper Bronze Weight: 21.34 Product Name: Four Light Chandelier UPC: 785247163397 Category: Chandeliers Glass: Etched Opal Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4432-124 Mid. Chandeliers-Glass Up - 604136 - Capital Lighting, Inc.
Columbus, OH, USA
P4432-124 Mid. Chandeliers-Glass Up
604136
P4432-124 Mid. Chandeliers-Glass Up 604136
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.25 Length 18.25 Extension: 14.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Copper Bronze Weight: 21.34 Product Name: Four Light Chandelier UPC: 785247163397 Category: Chandeliers Glass: Etched Opal Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.25
Length 18.25
Extension: 14.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Copper Bronze
Weight: 21.34
Product Name: Four Light Chandelier
UPC: 785247163397
Category: Chandeliers
Glass: Etched Opal
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604136
Product Name P4432-124 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details