Capital Lighting, Inc. P5026-74 Mini Pendants-Rod 604121

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Weight: 7 Product Name: One Light Pendant UPC: 785247158379 Category: Pendants Glass: Prismatic Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Weight: 7 Product Name: One Light Pendant UPC: 785247158379 Category: Pendants Glass: Prismatic Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5026-74 Mini Pendants-Rod - 604121 - Capital Lighting, Inc.
Columbus, OH, USA
P5026-74 Mini Pendants-Rod
604121
P5026-74 Mini Pendants-Rod 604121
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Weight: 7 Product Name: One Light Pendant UPC: 785247158379 Category: Pendants Glass: Prismatic Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Venetian Bronze
Weight: 7
Product Name: One Light Pendant
UPC: 785247158379
Category: Pendants
Glass: Prismatic
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604121
Product Name P5026-74 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details