Capital Lighting, Inc. P5195-124 Mini Pendants-Rod 604093

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.75 Length 12.75 Bulb Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 6.71 Product Name: One Light Pendant UPC: 785247159659 Category: Pendants Glass: Opal Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.75 Length 12.75 Bulb Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 6.71 Product Name: One Light Pendant UPC: 785247159659 Category: Pendants Glass: Opal Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5195-124 Mini Pendants-Rod - 604093 - Capital Lighting, Inc.
Columbus, OH, USA
P5195-124 Mini Pendants-Rod
604093
P5195-124 Mini Pendants-Rod 604093
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.75 Length 12.75 Bulb Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 6.71 Product Name: One Light Pendant UPC: 785247159659 Category: Pendants Glass: Opal Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.75
Length 12.75
Bulb
Qty: 1
Wattage: 100
Finish: Copper Bronze
Weight: 6.71
Product Name: One Light Pendant
UPC: 785247159659
Category: Pendants
Glass: Opal
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604093
Product Name P5195-124 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details