Capital Lighting, Inc. P5657-31 Exterior -Wall Mount 604039

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.5 Product Name: One Light Wall Lantern UPC: 785247565733 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.5 Product Name: One Light Wall Lantern UPC: 785247565733 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5657-31 Exterior -Wall Mount - 604039 - Capital Lighting, Inc.
Columbus, OH, USA
P5657-31 Exterior -Wall Mount
604039
P5657-31 Exterior -Wall Mount 604039
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.5 Product Name: One Light Wall Lantern UPC: 785247565733 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 25.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.5
Product Name: One Light Wall Lantern
UPC: 785247565733
Category: Outdoor
Glass: Clear Beveled Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604039
Product Name P5657-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details