Capital Lighting, Inc. P5686-31STR Exterior -Wall Mount 604030

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.75 Extension: 11 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 8 Product Name: One Light Wall Lantern UPC: 785247159864 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.75 Extension: 11 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 8 Product Name: One Light Wall Lantern UPC: 785247159864 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5686-31STR Exterior -Wall Mount - 604030 - Capital Lighting, Inc.
Columbus, OH, USA
P5686-31STR Exterior -Wall Mount
604030
P5686-31STR Exterior -Wall Mount 604030
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.75 Extension: 11 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 8 Product Name: One Light Wall Lantern UPC: 785247159864 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.75
Extension: 11
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Black
Weight: 8
Product Name: One Light Wall Lantern
UPC: 785247159864
Category: Outdoor
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604030
Product Name P5686-31STR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details