Capital Lighting, Inc. P5951-31 Exterior -Wall Mt./Flush 604024

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 5.38 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Weight: 5 Product Name: One Light Wall Lantern UPC: 785247163472 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 5.38 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Weight: 5 Product Name: One Light Wall Lantern UPC: 785247163472 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5951-31 Exterior -Wall Mt./Flush - 604024 - Capital Lighting, Inc.
Columbus, OH, USA
P5951-31 Exterior -Wall Mt./Flush
604024
P5951-31 Exterior -Wall Mt./Flush 604024
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 5.38 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Weight: 5 Product Name: One Light Wall Lantern UPC: 785247163472 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Extension: 5.38
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Black
Weight: 5
Product Name: One Light Wall Lantern
UPC: 785247163472
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604024
Product Name P5951-31 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details