Capital Lighting, Inc. P5953-108 Exterior -Post/Pier Head 604023

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.38 Extension: 6.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4 Product Name: One Light Wall Lantern UPC: 785247164240 Category: Outdoor Glass: Light Amber Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.38 Extension: 6.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4 Product Name: One Light Wall Lantern UPC: 785247164240 Category: Outdoor Glass: Light Amber Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5953-108 Exterior -Post/Pier Head - 604023 - Capital Lighting, Inc.
Columbus, OH, USA
P5953-108 Exterior -Post/Pier Head
604023
P5953-108 Exterior -Post/Pier Head 604023
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.38 Extension: 6.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4 Product Name: One Light Wall Lantern UPC: 785247164240 Category: Outdoor Glass: Light Amber Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 14.38
Extension: 6.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 4
Product Name: One Light Wall Lantern
UPC: 785247164240
Category: Outdoor
Glass: Light Amber
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604023
Product Name P5953-108 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details