Capital Lighting, Inc. P5766-09STR Exterior -Wall Mount 604014

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.88 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 7 Product Name: One Light Wall Lantern UPC: 785247159345 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.88 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 7 Product Name: One Light Wall Lantern UPC: 785247159345 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5766-09STR Exterior -Wall Mount - 604014 - Capital Lighting, Inc.
Columbus, OH, USA
P5766-09STR Exterior -Wall Mount
604014
P5766-09STR Exterior -Wall Mount 604014
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.88 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 7 Product Name: One Light Wall Lantern UPC: 785247159345 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.88
Extension: 7
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 7
Product Name: One Light Wall Lantern
UPC: 785247159345
Category: Outdoor
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604014
Product Name P5766-09STR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details