Capital Lighting, Inc. P5939-31 Exterior -Wall Mount 604005

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 6.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Wall Lantern UPC: 785247163465 Category: Outdoor Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 6.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Wall Lantern UPC: 785247163465 Category: Outdoor Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
P5939-31 Exterior -Wall Mount - 604005 - Capital Lighting, Inc.
Columbus, OH, USA
P5939-31 Exterior -Wall Mount
604005
P5939-31 Exterior -Wall Mount 604005
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 6.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Wall Lantern UPC: 785247163465 Category: Outdoor Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.00
Extension: 6.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 7
Product Name: One Light Wall Lantern
UPC: 785247163465
Category: Outdoor
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604005
Product Name P5939-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details