Capital Lighting, Inc. 87-6403-48 Lamps-Table Lamps 603898

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 10 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 10 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6403-48 Lamps-Table Lamps - 603898 - Capital Lighting, Inc.
Columbus, OH, USA
87-6403-48 Lamps-Table Lamps
603898
87-6403-48 Lamps-Table Lamps 603898
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 10 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural
Weight: 10
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603898
Product Name 87-6403-48 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details