Capital Lighting, Inc. 87-6518-9C Lamps-Table Lamps 603867

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Woodland Weight: 16.5
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Woodland Weight: 16.5

Suppliers

Company
Product
Description
Supplier Links
87-6518-9C Lamps-Table Lamps - 603867 - Capital Lighting, Inc.
Columbus, OH, USA
87-6518-9C Lamps-Table Lamps
603867
87-6518-9C Lamps-Table Lamps 603867
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Woodland Weight: 16.5

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Weathered Woodland
Weight: 16.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603867
Product Name 87-6518-9C Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details