Capital Lighting, Inc. 84-9482-06 Mid. Chandeliers-Drum Shades 603526

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Creme Francaise Weight: 13.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Creme Francaise Weight: 13.5

Suppliers

Company
Product
Description
Supplier Links
84-9482-06 Mid. Chandeliers-Drum Shades - 603526 - Capital Lighting, Inc.
Columbus, OH, USA
84-9482-06 Mid. Chandeliers-Drum Shades
603526
84-9482-06 Mid. Chandeliers-Drum Shades 603526
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Creme Francaise Weight: 13.5

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Creme Francaise
Weight: 13.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603526
Product Name 84-9482-06 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details